ASUS Zenbook 3 UX390UA-GS039T-BE, Intel® Core™ i7, 2,7 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUS Zenbook 3 UX390UA-GS039T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Blue, Gold