ASUS Zenbook UX330UA-FB089T, Intel® Core™ i7, 2,7 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 512 GB
ASUS Zenbook UX330UA-FB089T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product color: Grey, Metallic