ASUS F756UQ-TY083T-BE, Intel® Core™ i7, 2,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
ASUS F756UQ-TY083T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Grey, Metallic