ASUS logo

ASUS R540LA-XX1060T-BE Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 6 GB DDR3L-SDRAM 1,13 TB HDD+SSD Windows 10 Home Black, Chocolate

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15566
Info modified on:
29 Jan 2025, 19:24:19
Short summary description ASUS R540LA-XX1060T-BE Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 6 GB DDR3L-SDRAM 1,13 TB HDD+SSD Windows 10 Home Black, Chocolate:

ASUS R540LA-XX1060T-BE, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1,13 TB

Long summary description ASUS R540LA-XX1060T-BE Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 6 GB DDR3L-SDRAM 1,13 TB HDD+SSD Windows 10 Home Black, Chocolate:

ASUS R540LA-XX1060T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product color: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.