ASUS N752VX-GC140T, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1980 x 1080 pixels, 16 GB, 1,26 TB
ASUS N752VX-GC140T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: 2K Ultra HD, Display resolution: 1980 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10. Product color: Aluminium, Grey