ASUS logo

ASUS K501UX-FI115T Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Blue, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48068
Info modified on:
25 Jan 2025, 22:30:18
Short summary description ASUS K501UX-FI115T Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Blue, Silver:

ASUS K501UX-FI115T, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 1 TB, Windows 10 Home

Long summary description ASUS K501UX-FI115T Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Blue, Silver:

ASUS K501UX-FI115T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 3840 x 2160 pixels. Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Operating system installed: Windows 10 Home. Product color: Blue, Silver. Weight: 2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.