ASUS logo

ASUS X756UX-T4003T Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") Full HD 8 GB 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51404
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS X756UX-T4003T Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") Full HD 8 GB 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10:

ASUS X756UX-T4003T, Intel® Core™ i7, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS X756UX-T4003T Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") Full HD 8 GB 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10:

ASUS X756UX-T4003T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Operating system installed: Windows 10

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.