ASUS logo

ASUS P756UA-T4113T Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29573
Info modified on:
22 Jan 2025, 06:24:52
Short summary description ASUS P756UA-T4113T Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Brown:

ASUS P756UA-T4113T, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS P756UA-T4113T Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Brown:

ASUS P756UA-T4113T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.