ASUS logo

ASUS ROG GX700VO-GC009T Intel® Core™ i7 i7-6820HQ Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Gold, Grey

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74652
Info modified on:
01 Feb 2025, 05:09:22
Short summary description ASUS ROG GX700VO-GC009T Intel® Core™ i7 i7-6820HQ Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Gold, Grey:

ASUS ROG GX700VO-GC009T, Intel® Core™ i7, 2,7 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description ASUS ROG GX700VO-GC009T Intel® Core™ i7 i7-6820HQ Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Gold, Grey:

ASUS ROG GX700VO-GC009T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product color: Black, Gold, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.