ASUS Zenbook UX303UA-FN177T, Intel® Core™ i3, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 500 GB
ASUS Zenbook UX303UA-FN177T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product color: Brown