ASUS Transformer Book T100HA-FU004T, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 2 GB, 32 GB
ASUS Transformer Book T100HA-FU004T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8500, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: White