ASUS logo

ASUS Transformer Book T100HA-FU028T Intel Atom® x5-Z8500 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 4 GB 64 GB Flash Windows 10 Home Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84233
Info modified on:
02 Feb 2025, 23:01:29
Short summary description ASUS Transformer Book T100HA-FU028T Intel Atom® x5-Z8500 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 4 GB 64 GB Flash Windows 10 Home Red:

ASUS Transformer Book T100HA-FU028T, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB

Long summary description ASUS Transformer Book T100HA-FU028T Intel Atom® x5-Z8500 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 4 GB 64 GB Flash Windows 10 Home Red:

ASUS Transformer Book T100HA-FU028T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8500, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.