ASUS logo

ASUS F554LA-XX892H Intel® Core™ i3 i3-5010U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94955
Info modified on:
23 Jan 2025, 18:28:38
Short summary description ASUS F554LA-XX892H Intel® Core™ i3 i3-5010U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS F554LA-XX892H, Intel® Core™ i3, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F554LA-XX892H Intel® Core™ i3 i3-5010U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS F554LA-XX892H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5010U, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.