ASUS logo

ASUS X750LN-TY018H Intel® Core™ i7 i7-4500U Laptop 43,9 cm (17.3") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M Windows 8 Grey, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25363
Info modified on:
27 Jan 2025, 08:48:45
Short summary description ASUS X750LN-TY018H Intel® Core™ i7 i7-4500U Laptop 43,9 cm (17.3") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M Windows 8 Grey, Silver:

ASUS X750LN-TY018H, Intel® Core™ i7, 1,8 GHz, 43,9 cm (17.3"), 6 GB, 500 GB, Windows 8

Long summary description ASUS X750LN-TY018H Intel® Core™ i7 i7-4500U Laptop 43,9 cm (17.3") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M Windows 8 Grey, Silver:

ASUS X750LN-TY018H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 840M. Operating system installed: Windows 8. Product color: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.