ASUS logo

ASUS X450LN-WX026D Intel® Core™ i5 i5-4200H Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) FreeDOS Grey

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18132
Info modified on:
14 Mar 2024, 19:49:25
Short summary description ASUS X450LN-WX026D Intel® Core™ i5 i5-4200H Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) FreeDOS Grey:

ASUS X450LN-WX026D, Intel® Core™ i5, 2,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X450LN-WX026D Intel® Core™ i5 i5-4200H Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) FreeDOS Grey:

ASUS X450LN-WX026D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product color: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.