ASUS logo

ASUS X552LDV-SX753H Intel® Core™ i7 i7-4510U Laptop 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62209
Info modified on:
22 Jan 2025, 05:10:13
Short summary description ASUS X552LDV-SX753H Intel® Core™ i7 i7-4510U Laptop 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black:

ASUS X552LDV-SX753H, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X552LDV-SX753H Intel® Core™ i7 i7-4510U Laptop 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black:

ASUS X552LDV-SX753H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.