ASUS logo

ASUS Zenbook UX303LN-R4166H Intel® Core™ i7 i7-4510U Laptop 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Gold

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14311
Info modified on:
28 Jan 2025, 10:31:50
Short summary description ASUS Zenbook UX303LN-R4166H Intel® Core™ i7 i7-4510U Laptop 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Gold:

ASUS Zenbook UX303LN-R4166H, Intel® Core™ i7, 2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS Zenbook UX303LN-R4166H Intel® Core™ i7 i7-4510U Laptop 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Gold:

ASUS Zenbook UX303LN-R4166H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.