ASUS logo

ASUS N550JK-CM305H Intel® Core™ i7 i7-4710HQ Laptop 39,6 cm (15.6") Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Aluminium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89577
Info modified on:
23 Jan 2025, 18:48:09
Short summary description ASUS N550JK-CM305H Intel® Core™ i7 i7-4710HQ Laptop 39,6 cm (15.6") Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Aluminium:

ASUS N550JK-CM305H, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS N550JK-CM305H Intel® Core™ i7 i7-4710HQ Laptop 39,6 cm (15.6") Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Aluminium:

ASUS N550JK-CM305H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Aluminium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.