ASUS logo

ASUS N76VM-V2G-T1077V Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40823
Info modified on:
27 Jan 2025, 08:50:48
Short summary description ASUS N76VM-V2G-T1077V Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Silver:

ASUS N76VM-V2G-T1077V, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,5 TB

Long summary description ASUS N76VM-V2G-T1077V Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Silver:

ASUS N76VM-V2G-T1077V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Mobile network generation: 4G. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.