ASUS PB40-BC195ZV, 1,1 GHz, Intel® Celeron® N, N4100, 4 GB, 64 GB, Windows 10 Pro
ASUS PB40-BC195ZV. Processor frequency: 1,1 GHz, Processor family: Intel® Celeron® N, Processor model: N4100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,28 kg. Product color: Black