ASUS logo

ASUS GR8 II-T022Z Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123293
Info modified on:
14 Mar 2024, 19:12:26
Short summary description ASUS GR8 II-T022Z Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

ASUS GR8 II-T022Z, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 256 GB, Windows 10 Home

Long summary description ASUS GR8 II-T022Z Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

ASUS GR8 II-T022Z. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home. Power supply: 230 W. Chassis type: Desktop. Product type: PC. Weight: 4 kg. Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.