ASUS logo

ASUS USB 3.1 TYPE-C CARD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195850
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS USB 3.1 TYPE-C CARD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

ASUS USB 3.1 TYPE-C CARD, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), Black, PC, 793 mm, 736 mm

Long summary description ASUS USB 3.1 TYPE-C CARD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

ASUS USB 3.1 TYPE-C CARD. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product color: Black, Purpose: PC. Width: 793 mm, Height: 736 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.