ASUS logo

ASUS PRIME H610M-A WIFI Intel H610 LGA 1700 micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118601
Info modified on:
03 Jun 2025, 11:22:43
Short summary description ASUS PRIME H610M-A WIFI Intel H610 LGA 1700 micro ATX:

ASUS PRIME H610M-A WIFI, Intel, LGA 1700, Intel® Celeron®, Intel® Pentium® Gold, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™..., LGA 1700, DDR5-SDRAM, 96 GB

Long summary description ASUS PRIME H610M-A WIFI Intel H610 LGA 1700 micro ATX:

ASUS PRIME H610M-A WIFI. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Pentium® Gold, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™.... Supported memory types: DDR5-SDRAM, Maximum internal memory: 96 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Ethernet interface type: Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.