ASUS logo

ASUS Pro WS C246-ACE Intel C246 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40448
Info modified on:
30 Oct 2024, 13:03:59
Short summary description ASUS Pro WS C246-ACE Intel C246 LGA 1151 (Socket H4) ATX:

ASUS Pro WS C246-ACE, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, Intel® Xeon®, DDR4-SDRAM, 128 GB, Dual-channel

Long summary description ASUS Pro WS C246-ACE Intel C246 LGA 1151 (Socket H4) ATX:

ASUS Pro WS C246-ACE. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®, Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX. HDMI version: 1.4b

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.