ASUS logo

ASUS ROG Strix X570-E Gaming AMD X570 Socket AM4 ATX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210715
Info modified on:
04 Nov 2024, 10:11:21
Short summary description ASUS ROG Strix X570-E Gaming AMD X570 Socket AM4 ATX:

ASUS ROG Strix X570-E Gaming, AMD, Socket AM4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS ROG Strix X570-E Gaming AMD X570 Socket AM4 ATX:

ASUS ROG Strix X570-E Gaming. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. HDMI version: 2.0b

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.