ASUS logo

ASUS PRIME B450-PLUS AMD B450 Socket AM4 ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
450272
Info modified on:
16 Feb 2025, 16:28:05
Short summary description ASUS PRIME B450-PLUS AMD B450 Socket AM4 ATX:

ASUS PRIME B450-PLUS, AMD, Socket AM4, AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS PRIME B450-PLUS AMD B450 Socket AM4 ATX:

ASUS PRIME B450-PLUS. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Parallel processing technology support: CrossFireX, Maximum resolution: 4096 x 2160 pixels. HDMI version: 2.0b. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.