ASUS logo

ASUS PRIME Z370-P LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12526
Info modified on:
30 Oct 2024, 13:12:16
Short summary description ASUS PRIME Z370-P LGA 1151 (Socket H4) ATX:

ASUS PRIME Z370-P, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, LGA 1151 (Socket H4), DDR4-SDRAM, 64 GB

Long summary description ASUS PRIME Z370-P LGA 1151 (Socket H4) ATX:

ASUS PRIME Z370-P. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: CrossFireX, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.