ASUS logo

ASUS PRIME X299-A Intel® X299 LGA 2066 (Socket R4) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203886
Info modified on:
30 Oct 2024, 13:02:06
Short summary description ASUS PRIME X299-A Intel® X299 LGA 2066 (Socket R4) ATX:

ASUS PRIME X299-A, Intel, LGA 2066 (Socket R4), Intel® Core™ i7, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS PRIME X299-A Intel® X299 LGA 2066 (Socket R4) ATX:

ASUS PRIME X299-A. Processor manufacturer: Intel, Processor socket: LGA 2066 (Socket R4), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.