ASUS logo

ASUS ROG RAMPAGE VI EXTREME Intel® X299 LGA 2066 (Socket R4) Extended ATX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195785
Info modified on:
30 Oct 2024, 13:02:05
Short summary description ASUS ROG RAMPAGE VI EXTREME Intel® X299 LGA 2066 (Socket R4) Extended ATX:

ASUS ROG RAMPAGE VI EXTREME, Intel, LGA 2066 (Socket R4), Intel® Core™ i7, Intel® Core™ i9, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS ROG RAMPAGE VI EXTREME Intel® X299 LGA 2066 (Socket R4) Extended ATX:

ASUS ROG RAMPAGE VI EXTREME. Processor manufacturer: Intel, Processor socket: LGA 2066 (Socket R4), Compatible processor series: Intel® Core™ i7, Intel® Core™ i9. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 3-Way SLI, 4-Way CrossFireX, 4-Way SLI. Ethernet interface type: 10 Gigabit Ethernet, LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11ad, 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: Extended ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.