ASUS logo

ASUS PRIME Z270M-PLUS Intel® Z270 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42682
Info modified on:
30 Oct 2024, 13:12:11
Short summary description ASUS PRIME Z270M-PLUS Intel® Z270 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME Z270M-PLUS, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, LGA 1151 (Socket H4), DDR4-SDRAM, 64 GB

Long summary description ASUS PRIME Z270M-PLUS Intel® Z270 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME Z270M-PLUS. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: CrossFireX. USB connector type: USB Type-A, USB Type-C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.