ASUS logo

ASUS TUF Sabertooth 990FX R3.0 AMD 990FX ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74516
Info modified on:
30 Oct 2024, 13:05:18
Short summary description ASUS TUF Sabertooth 990FX R3.0 AMD 990FX ATX:

ASUS TUF Sabertooth 990FX R3.0, AMD, AMD Athlon II, AMD Sempron, DDR3-SDRAM, 32 GB, DIMM, Dual-channel

Long summary description ASUS TUF Sabertooth 990FX R3.0 AMD 990FX ATX:

ASUS TUF Sabertooth 990FX R3.0. Processor manufacturer: AMD, Compatible processor series: AMD Athlon II, AMD Sempron. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Ethernet interface type: Fast Ethernet, Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.