ASUS logo

ASUS ROG STRIX X99 GAMING Intel® X99 LGA 2011-v3 ATX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133004
Info modified on:
30 Oct 2024, 13:02:59
Short summary description ASUS ROG STRIX X99 GAMING Intel® X99 LGA 2011-v3 ATX:

ASUS ROG STRIX X99 GAMING, Intel, LGA 2011-v3, Intel® Core™ i7, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS ROG STRIX X99 GAMING Intel® X99 LGA 2011-v3 ATX:

ASUS ROG STRIX X99 GAMING. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 3-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.