ASUS logo

ASUS E3-PRO V5 Intel® C232 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111999
Info modified on:
30 Oct 2024, 13:01:49
Short summary description ASUS E3-PRO V5 Intel® C232 LGA 1151 (Socket H4) ATX:

ASUS E3-PRO V5, Intel, LGA 1151 (Socket H4), Intel® Xeon®, LGA 1151 (Socket H4), DDR4-SDRAM, 64 GB

Long summary description ASUS E3-PRO V5 Intel® C232 LGA 1151 (Socket H4) ATX:

ASUS E3-PRO V5. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.