ASUS logo

ASUS H110I-PLUS/CSM Intel® H110 LGA 1151 (Socket H4) mini ITX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54408
Info modified on:
30 Oct 2024, 13:06:23
Short summary description ASUS H110I-PLUS/CSM Intel® H110 LGA 1151 (Socket H4) mini ITX:

ASUS H110I-PLUS/CSM, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR4-SDRAM, DIMM, Non-ECC

Long summary description ASUS H110I-PLUS/CSM Intel® H110 LGA 1151 (Socket H4) mini ITX:

ASUS H110I-PLUS/CSM. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, ECC сompatibility: Non-ECC. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.