ASUS logo

ASUS SABERTOOTH Z170 S Intel® Z170 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121083
Info modified on:
30 Oct 2024, 13:04:14
Short summary description ASUS SABERTOOTH Z170 S Intel® Z170 LGA 1151 (Socket H4) ATX:

ASUS SABERTOOTH Z170 S, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 64 GB

Long summary description ASUS SABERTOOTH Z170 S Intel® Z170 LGA 1151 (Socket H4) ATX:

ASUS SABERTOOTH Z170 S. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Quad-GPU CrossFireX, Quad-GPU SLI, Maximum graphics card memory: 1024 MB, Graphics card family: Intel. LAN controller: Intel® I219-V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.