ASUS logo

ASUS B150 PRO GAMING/AURA Intel® B150 LGA 1151 (Socket H4) ATX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191230
Info modified on:
30 Oct 2024, 13:00:12
Short summary description ASUS B150 PRO GAMING/AURA Intel® B150 LGA 1151 (Socket H4) ATX:

ASUS B150 PRO GAMING/AURA, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS B150 PRO GAMING/AURA Intel® B150 LGA 1151 (Socket H4) ATX:

ASUS B150 PRO GAMING/AURA. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Parallel processing technology support: 2-Way CrossFireX, 4-Way CrossFireX. Ethernet interface type: Fast Ethernet, Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.