ASUS logo

ASUS RAMPAGE V EXTREME Intel® X99 LGA 2011-v3 Extended ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53799
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS RAMPAGE V EXTREME Intel® X99 LGA 2011-v3 Extended ATX:

ASUS RAMPAGE V EXTREME, Intel, LGA 2011-v3, Intel® Core™ i7, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS RAMPAGE V EXTREME Intel® X99 LGA 2011-v3 Extended ATX:

ASUS RAMPAGE V EXTREME. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 3-Way SLI, 4-Way CrossFireX, 4-Way SLI. LAN controller: Intel® I218-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.