ASUS logo

ASUS Z97-K Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116442
Info modified on:
21 Apr 2021, 10:45:53
Short summary description ASUS Z97-K Intel® Z97 LGA 1150 (Socket H3) ATX:

ASUS Z97-K, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, 1333,1600,1866,2000,2133,2200,2250,2400,2600,2666,2800,2933,3000 MHz

Long summary description ASUS Z97-K Intel® Z97 LGA 1150 (Socket H3) ATX:

ASUS Z97-K. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Supported memory clock speeds: 1333,1600,1866,2000,2133,2200,2250,2400,2600,2666,2800,2933,3000 MHz. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.