ASUS logo

ASUS H81M2 Intel® H81 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99474
Info modified on:
30 Oct 2024, 13:06:45
Short summary description ASUS H81M2 Intel® H81 LGA 1150 (Socket H3) micro ATX:

ASUS H81M2, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description ASUS H81M2 Intel® H81 LGA 1150 (Socket H3) micro ATX:

ASUS H81M2. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.