ASUS logo

ASUS VW202S computer monitor 51 cm (20.1") 1680 x 1050 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76260
Info modified on:
08 May 2024, 22:51:10
Short summary description ASUS VW202S computer monitor 51 cm (20.1") 1680 x 1050 pixels Black:

ASUS VW202S, 51 cm (20.1"), 1680 x 1050 pixels, 5 ms, Black

Long summary description ASUS VW202S computer monitor 51 cm (20.1") 1680 x 1050 pixels Black:

ASUS VW202S. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.