ASUS logo

ASUS ROG Strix OLED XG27ACDNG computer monitor 67,3 cm (26.5") 2560 x 1440 pixels Quad HD QD-OLED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47467
Info modified on:
19 Mar 2025, 23:29:11
Short summary description ASUS ROG Strix OLED XG27ACDNG computer monitor 67,3 cm (26.5") 2560 x 1440 pixels Quad HD QD-OLED Black:

ASUS ROG Strix OLED XG27ACDNG, 67,3 cm (26.5"), 2560 x 1440 pixels, Quad HD, QD-OLED, 0,03 ms, Black

Long summary description ASUS ROG Strix OLED XG27ACDNG computer monitor 67,3 cm (26.5") 2560 x 1440 pixels Quad HD QD-OLED Black:

ASUS ROG Strix OLED XG27ACDNG. Display diagonal: 67,3 cm (26.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: QD-OLED, Response time: 0,03 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.