ASUS MX27AQ, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Silver
ASUS MX27AQ. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black, Silver