ASUS VS207D-P, 49,5 cm (19.5"), 1600 x 900 pixels, HD+, LED, 5 ms, Black
ASUS VS207D-P. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black