ASUS F1, DLP, 1080p (1920x1080), 3500:1, 16:9, 16:9, 16.78 million colours
ASUS F1. Projection technology: DLP, Projector native resolution: 1080p (1920x1080), Contrast ratio (typical): 3500:1. Noise level: 32 dB. Product type: Standard throw projector, Market positioning: Portable, Product color: Black. Power source: AC. Weight: 1,8 kg, Width: 250 mm, Depth: 210 mm