ASUS logo

ASUS P2E Standard throw projector 350 ANSI lumens DLP WXGA (1280x800) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89316
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P2E Standard throw projector 350 ANSI lumens DLP WXGA (1280x800) Black:

ASUS P2E, 350 ANSI lumens, DLP, WXGA (1280x800), 3500:1, 508 - 3048 mm (20 - 120"), 4:3, 16:9, 16:10

Long summary description ASUS P2E Standard throw projector 350 ANSI lumens DLP WXGA (1280x800) Black:

ASUS P2E. Projector brightness: 350 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of light source: 30000 h. Zoom ratio: Fixed, Offset: 100%. Analog signal format system: NTSC, Video color modes: Dynamic. Noise level: 32 dB, Noise level (economic mode): 25 dB, Preset modes: Dynamic, sRGB, Standard

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.