ASUS logo

ASUS Xtion Pro Live Black Motion controller

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119598
Info modified on:
14 Mar 2024, 19:25:45
Short summary description ASUS Xtion Pro Live Black Motion controller:

ASUS Xtion Pro Live, Motion controller, Black, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., Ubuntu 10.10, 180 mm, 35 mm

Long summary description ASUS Xtion Pro Live Black Motion controller:

ASUS Xtion Pro Live. Device type: Motion controller. Product color: Black. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., Linux operating systems supported: Ubuntu 10.10. Width: 180 mm, Depth: 35 mm, Height: 50 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.