ASUS logo

ASUS 90IG05D0-MO0R00 network card Internal WLAN 300 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157118
Info modified on:
03 Aug 2022, 10:50:07
Short summary description ASUS 90IG05D0-MO0R00 network card Internal WLAN 300 Mbit/s:

ASUS 90IG05D0-MO0R00, Internal, Wireless, USB, WLAN, 300 Mbit/s, Black

Long summary description ASUS 90IG05D0-MO0R00 network card Internal WLAN 300 Mbit/s:

ASUS 90IG05D0-MO0R00. Internal. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.