ASUS logo

ASUS ROG Rapture GT-AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187659
Info modified on:
14 Mar 2024, 19:30:55
Short summary description ASUS ROG Rapture GT-AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

ASUS ROG Rapture GT-AC5300, Wi-Fi 5 (802.11ac), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description ASUS ROG Rapture GT-AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

ASUS ROG Rapture GT-AC5300. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 5334 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Networking standards: IEEE 802.11ac, IEEE 802.3ad. Product type: Tabletop router, Product color: Black. Antenna design: External. Processor frequency: 1800 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.