ASUS PCE-AC56, Internal, Wireless, PCI Express, WLAN, 1300 Mbit/s, Multicolour
ASUS PCE-AC56. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN. Maximum data transfer rate: 1300 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: Multicolour