ASUS logo

ASUS ZenDrive V1M (SDRW-08V1M-U) optical disc drive DVD±RW Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155021
Info modified on:
20 Dec 2024, 06:10:58
Short summary description ASUS ZenDrive V1M (SDRW-08V1M-U) optical disc drive DVD±RW Black:

ASUS ZenDrive V1M (SDRW-08V1M-U), Black, Front, Desktop/Laptop, DVD±RW, USB Type-C, CD-R, CD-ROM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-ROM, DVD-RW

Long summary description ASUS ZenDrive V1M (SDRW-08V1M-U) optical disc drive DVD±RW Black:

ASUS ZenDrive V1M (SDRW-08V1M-U). Product color: Black, Disc loading type: Front. Purpose: Desktop/Laptop, Optical drive type: DVD±RW, Interface: USB Type-C. CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-ROM read speed: 24x. Windows operating systems supported: Windows 10, Windows 11, Windows 8, Windows 8.1, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High...

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.